EN
  • EN
  • DE

CB028D0223JBA

Part No CB028D0223JBA
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.022UF 5% 63VDC 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.022μF
Tolerance ±5%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Dielectric Material Polyphenylene Sulfide (PPS), Metallized - Stacked
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.130" L x 0.098" W (3.30mm x 2.50mm)
Height - Seated (Max) 0.071" (1.80mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 202256-CB028D0223JBA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CB028D0223JBA CAD Model

Description

CB028D0223JBA Diode

Designed for efficiency and high-performance, the CB028D0223JBA diode is a critical component for any circuit requiring unidirectional current flow. Its compact design and efficient operation make it suitable for a wide range of semiconductor applications.

Features and Benefits

  • High-efficiency current rectification
  • Low forward voltage drop
  • Compact design, saving space in circuit boards

Applications

  • Power conversion systems
  • Signal demodulation
  • Voltage clamping circuits
  • Switching power supplies

You May Also Be Interested in

Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess