EN
  • EN
  • DE

CB017D0222JBA

Part No CB017D0222JBA
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 2200PF 5% 63VDC 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Packaging Reel
Capacitance 2200pF
Tolerance ±5%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Dielectric Material Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 1206 (3216 Metric)
Dimension 0.130" L x 0.063" W (3.30mm x 1.60mm)
Height - Seated (Maximum) 0.045" (1.15mm)
Termination Solder Pads
Applications Use For General
Manufacturer Pack Quantity 3,900
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805610-CB017D0222JBA
Ultra Librarian 3D Model Ultra Librarian CB017D0222JBA CAD Model

Description

AVX Corporation presents a high-quality electronic component with the part number 805610-CB017D0222JBA.

  • Capacitance: 2200pF
  • Tolerance: ±5%
  • Voltage Rating: 40V AC, 63V DC
  • Type: Metallized - Stacked
  • Dielectric Material: Polyester, Polyethylene Naphthalate (PEN)
  • Temperature Range: -55°C to 125°C
  • Package: 1206 (3216 Metric)
  • Mounting Style: SMD
  • Termination: Solder Pads
  • Application: General
  • Packaging: Reel
  • Quantity: 3,900 units
  • Height: 0.045" (1.15mm)
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • MSL Level: 3 (168 Hours)

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
EPCOS (TDK)
CAP FILM 0.1UF 5% 250VDC RADIAL
Lowest to $0.2765
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess