The AVX0805YG105ZAT2A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. This capacitor features a capacitance of 1.0 µF, a voltage rating of 16V, and utilizes a Y5V dielectric material. It is designed for surface mount technology (SMT) assembly and is commonly used for decoupling, filtering, and general-purpose applications in electronic circuits.
Applications:
- Decoupling capacitors in digital circuits
- Filtering in power supplies
- Bypass capacitors in analog circuits
- General-purpose capacitor applications
- Use in voltage regulators
Features:
- High capacitance value (1.0 µF) in a small 0805 package size
- Surface mount technology (SMT) compatibility
- Y5V dielectric material
- Voltage rating of 16V
- RoHS compliant
Benefits:
- Provides effective decoupling and filtering in electronic circuits
- Saves board space due to its small size
- Suitable for automated assembly processes
- Offers a cost-effective solution for general-purpose capacitor applications
- Reduces electromagnetic interference (EMI) by providing a low impedance path for high-frequency noise
Additional Details:
The AVX0805YG105ZAT2A capacitor has a case size of 0805, meaning it is 0.08 inches long and 0.05 inches wide. The Y5V dielectric material offers a high capacitance value but also exhibits a significant change in capacitance with temperature and voltage. Therefore, it is most suitable for applications where these variations are not critical. The capacitor is available in tape and reel packaging for automated assembly. The operating temperature range for this capacitor is typically -30°C to +85°C. Refer to the AVX datasheet for complete specifications, including tolerance, temperature coefficient, and soldering recommendations.