EN
  • EN
  • DE

A5E104M

Part No A5E104M
Manufacturer AVX Corporation
Catalog OEM Parts (A - B)
Description Cap Cer DIP .1UF 50V 20% 7.5LS Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042237-A5E104M
Categories OEM Parts(A-B)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A5E104M CAD Model

Description

The A5E104M is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. MLCCs are commonly used in electronic circuits for decoupling, bypassing, filtering, and timing applications.

Applications:

  • Decoupling capacitor for integrated circuits
  • Bypass capacitor for noise filtering
  • Filtering in power supplies
  • Timing circuits
  • Resonant circuits
  • General-purpose applications in electronic circuits

Features:

  • Multilayer ceramic construction
  • High capacitance value
  • Small size
  • Stable performance over temperature and voltage
  • Low equivalent series resistance (ESR)
  • Surface mount (SMD) package

Benefits:

  • Effective decoupling and noise filtering
  • Space-saving design
  • Reliable performance in harsh environments
  • Reduces voltage ripple and noise
  • Suitable for high-frequency applications
  • Easy to integrate into automated assembly processes

Additional Details:

The A5E104M has a capacitance of 0.1uF (100nF). Its multilayer ceramic construction provides high capacitance in a small form factor. The capacitor is designed to offer stable performance over a wide range of temperatures and voltages. The low ESR minimizes losses and improves performance in high-frequency circuits.

The surface mount package is compatible with automated assembly processes, reducing manufacturing costs. MLCCs are known for their reliability and long lifespan. The A5E series is a general-purpose MLCC series suitable for a wide range of applications. Its characteristics make it ideal for use in decoupling and bypassing applications where stable and reliable performance is critical.

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications, including voltage rating, tolerance, temperature coefficient, and dimensions.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
NXP / Nexperia
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess