The 22251A223FAT2A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for high-voltage applications where stability and reliability are critical. The 2225 case size provides a balance between capacitance value and board space requirements.
Applications
- High-voltage power supplies
- Snubber circuits
- DC-DC converters
- Filtering in high-voltage circuits
- Industrial equipment
Features
- High voltage rating
- Stable capacitance over voltage and temperature
- Low Dissipation Factor (DF)
- High Insulation Resistance (IR)
- RoHS compliant
- Large 2225 case size
Benefits
- Reliable operation in high-voltage environments.
- Consistent performance under varying conditions.
- Minimal energy loss in AC circuits.
- Reduced leakage current for improved efficiency.
- Environmentally friendly.
Technical Specifications
The 22251A223FAT2A capacitor has the following specifications:
- Capacitance: 0.022 µF (22 nF)
- Voltage Rating: 1000 V (1 kV)
- Temperature Coefficient: C0G/NP0
- Tolerance: ±1%
- Case Size: 2225
- Operating Temperature: -55°C to +125°C
With its C0G/NP0 dielectric, the capacitance of this component is highly stable with respect to temperature and voltage, ensuring reliable performance in critical applications. The ±1% tolerance allows for high-precision circuit design. The large case size facilitates the handling of high voltages and currents.