The 08053C224K4T2A is a ceramic capacitor manufactured by AVX Corporation. It's a surface-mount multilayer ceramic capacitor (MLCC) designed for general-purpose applications. The '0805' indicates the EIA case size, '3C' denotes the dielectric material, '224' represents the capacitance code, 'K' specifies the capacitance tolerance, and '4T2A' is a specific code for packaging and voltage rating.
Applications:
- Bypass capacitors in electronic circuits
- Decoupling capacitors in power supplies
- Filtering in signal processing circuits
- Timing circuits
- General-purpose applications in consumer electronics
Features:
- Surface mount design (SMD)
- Multilayer ceramic construction (MLCC)
- Compact size
- High capacitance value
- Stable performance over temperature
- RoHS compliant
Benefits:
- Space-saving design for high-density circuits
- Reliable performance in various operating conditions
- Easy to assemble using automated pick-and-place equipment
- Cost-effective solution for general-purpose applications
- Environmentally friendly due to RoHS compliance
Additional Details:
This capacitor has a capacitance of 0.22µF (224 = 22 x 10^4 pF). The 'K' tolerance code indicates a ±10% capacitance tolerance. The voltage rating is 25V. The 0805 case size corresponds to dimensions of approximately 2.0mm x 1.25mm. The dielectric material (3C) is typically NP0/C0G, known for its high stability and low loss. MLCCs provide excellent performance in decoupling and filtering applications due to their low equivalent series resistance (ESR) and equivalent series inductance (ESL). The 08053C224K4T2A is suitable for a wide range of applications where a stable and reliable capacitance value is required.