EN
  • EN
  • DE

06031C103M4T2A

Part No 06031C103M4T2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 10000PF 100V X7R 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 31 Weeks
Features 10000 pF Ceramic Capacitor
Manufacturer AVX Corporation
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853315-06031C103M4T2A
Ultra Librarian 3D Model Ultra Librarian 06031C103M4T2A CAD Model

Description

The 06031C103M4T2A is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general-purpose applications, offering stable capacitance and reliable performance in a compact surface-mount package.

Applications:

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering circuits
  • Timing circuits
  • General-purpose applications in electronic circuits

Features:

  • Multilayer ceramic construction: Provides high capacitance in a small size.
  • Surface mount (SMD) package: Facilitates automated assembly.
  • Stable capacitance over temperature: Ensures consistent performance.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Improved circuit performance: Provides effective bypassing and decoupling.
  • Reduced noise: Filters out unwanted noise signals.
  • Simplified assembly: SMD package facilitates automated assembly.
  • Compact design: Saves board space.
  • Reliable operation: Stable capacitance ensures consistent performance.

Additional Details:

Key specifications for the 06031C103M4T2A include its capacitance value (10nF or 0.01uF), voltage rating (16V), tolerance (±20%), and temperature coefficient (X7R). The case size (0603) is also a critical parameter for determining its footprint on the PCB. The datasheet provides detailed information on its electrical characteristics, temperature characteristics, and dimensions, which are essential for accurate circuit design and assembly. Proper handling and soldering techniques are necessary to ensure reliable performance of the SMD capacitor. Consult the AVX datasheet for recommended soldering profiles and handling precautions.

You May Also Be Interested in

Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3,405+ $0.0170 $57.8850
8,265+ $0.0140 $115.7100
12,825+ $0.0136 $174.4200
17,545+ $0.0132 $231.5940
22,730+ $0.0127 $288.6710
30,615+ $0.0113 $345.9495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 3405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess