EN
  • EN
  • DE

TAZH226K025CRSB0800

Part No TAZH226K025CRSB0800
Manufacturer AVX Corp/Kyocera Corp
Catalog Tantalum Capacitors
Description CAP TANT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr AVX Corp/Kyocera Corp
Series *
Package Tape & Reel
Product Status Active
Standard Package 500 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 839528-TAZH226K025CRSB0800
Ultra Librarian 3D Model Ultra Librarian TAZH226K025CRSB0800 CAD Model

Description

The TAZH226K025CRSB0800 is a tantalum capacitor manufactured by AVX Corp/Kyocera Corp. It belongs to the TAZ-H series, characterized by its high capacitance, robust performance, and surface-mount design. It's specifically engineered for applications requiring efficient energy storage and stable operation across a wide range of temperatures. The 'H' series indicates a higher capacitance value within the tantalum capacitor family.

Applications:

  • Power supply filtering and decoupling
  • Energy storage in portable devices
  • DC-DC converter input and output filtering
  • Bulk capacitance in industrial control systems
  • AV equipment

Features:

  • Tantalum capacitor with MnO2 cathode
  • Surface mount technology (SMT)
  • High capacitance value
  • Stable performance over temperature
  • Standard EIA case size
  • RoHS compliant

Benefits:

  • Efficient energy storage, enabling stable operation in power circuits
  • Reduced board space requirements due to SMD design
  • Consistent performance across a broad temperature range
  • Suitability for high-density electronic assemblies
  • Compliance with environmental regulations

Additional Details:

The TAZH226K025CRSB0800 capacitor boasts a capacitance of 22μF with a tolerance of ±10%. Its rated voltage is 25V DC. The MnO2 cathode ensures reliable operation under various operating conditions. The operating temperature range extends from -55°C to +125°C. The 'CRSB' designation refers to the specific case size and termination style according to EIA standards. The part is designed for automatic pick and place, reducing assembly time and costs. The TAZH series is particularly useful in applications where high capacitance is needed in a small form factor, making it suitable for a wide array of electronic devices. Its stability and robust construction ensure long-term reliability in demanding environments. The controlled ESR contributes to reducing ripple voltage and noise in power circuits.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess