EN
  • EN
  • DE

SSR33.00BR-C05

Part No SSR33.00BR-C05
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 341712-SSR33.00BR-C05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSR33.00BR-C05 CAD Model

Description

The SSR33.00BR-C05, manufactured by AVX Corp/Kyocera Corp, is a solid-state relay (SSR) designed for various switching applications. This component offers a reliable and efficient alternative to traditional electromechanical relays, providing faster switching speeds, longer lifespan, and greater resistance to shock and vibration.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other automation systems for switching control signals.
  • Heating and Cooling Systems: Employed in HVAC equipment for precise temperature control.
  • Lighting Control: Utilized in smart lighting systems for efficient and reliable switching.
  • Medical Equipment: Integrated into medical devices where high reliability and low noise operation are critical.
  • Motor Control: Used to switch power to small motors in various applications.

Features

  • Solid-State Technology: Offers superior reliability and lifespan compared to electromechanical relays.
  • Fast Switching Speed: Enables rapid response times for demanding applications.
  • Low On-Resistance: Minimizes power dissipation and heat generation.
  • High Isolation Voltage: Provides excellent electrical isolation between the control and load circuits.
  • Compact Size: Allows for easy integration into space-constrained applications.

Benefits

  • Increased Reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer operational life.
  • Reduced Maintenance: The absence of moving parts minimizes the need for maintenance and replacement.
  • Improved Performance: Fast switching speeds and low on-resistance enhance the overall performance of the system.
  • Enhanced Safety: High isolation voltage ensures safe operation in demanding environments.
  • Energy Efficiency: Low power consumption contributes to energy savings and reduced operating costs.

Further specifications include the specific voltage and current ratings, which are crucial for proper application. Ensure that the SSR33.00BR-C05's specifications meet the requirements of the intended application to avoid damage or malfunction.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess