EN
  • EN
  • DE

SR155C153MAA

Part No SR155C153MAA
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description 0.015 µF ±20% 50V Ceramic Capacitor X7R Radial
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SkyCap® SR
Capacitance 0.015 µF
Tolerance ±20%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Radial
Dimension 0.150" L x 0.100" W (3.81mm x 2.54mm)
Height - Seated (Max) 0.150" (3.81mm)
Lead Spacing 0.100" (2.54mm)
Lead Style Straight
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1307053-SR155C153MAA
Ultra Librarian 3D Model Ultra Librarian SR155C153MAA CAD Model

Description

The SR155C153MAA is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. It is a radial-leaded capacitor with a capacitance of 0.015 µF and a voltage rating of 50V. The capacitor has a temperature characteristic of X7R, which means that its capacitance remains relatively stable over a wide temperature range (-55°C to +125°C).

The SR155C153MAA is a general-purpose capacitor that can be used in a variety of applications, including:

  • Power supplies
  • Decoupling circuits
  • Filtering circuits
  • Timing circuits
  • Oscillator circuits
  • Signal processing circuits

The capacitor is also suitable for use in automotive, industrial, and commercial applications.

Features and Benefits

  • High capacitance density
  • Low equivalent series resistance (ESR)
  • Low equivalent series inductance (ESL)
  • Wide operating temperature range
  • Stable capacitance over temperature
  • Long life expectancy

Applications

  • Power supplies
  • Decoupling circuits
  • Filtering circuits
  • Timing circuits
  • Oscillator circuits
  • Signal processing circuits
  • Automotive applications
  • Industrial applications
  • Commercial applications

Specifications

  • Capacitance: 0.015 µF
  • Voltage rating: 50V
  • Temperature characteristic: X7R
  • Capacitance tolerance: ±20%
  • Operating temperature range: -55°C to +125°C
  • ESR: 1.5Ω max. @ 100 kHz, 25°C
  • ESL: 0.5 nH max. @ 100 MHz
  • Dimensions: 2.54 mm x 3.18 mm x 1.27 mm

Datasheet

The datasheet for the SR155C153MAA can be downloaded from the AVX Corp website:

https://www.kyocera-avx.com/products/ceramic-capacitors/leaded/radial-leadsskycapsr-series/

Conclusion

The SR155C153MAA is a high-quality, general-purpose MLCC capacitor that is suitable for a wide range of applications. It offers a high capacitance density, low ESR and ESL, wide operating temperature range, and stable capacitance over temperature.

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess