EN
  • EN
  • DE

SF25-0881M5UB01

Part No SF25-0881M5UB01
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970233-SF25-0881M5UB01
Categories OEM Parts( S )
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF25-0881M5UB01 CAD Model

Description

The SF25-0881M5UB01 is a multilayer chip antenna manufactured by AVX Corporation (now Kyocera AVX). It is designed for use in a variety of wireless communication applications, including Bluetooth, Wi-Fi, and Zigbee. This antenna is known for its small size, high efficiency, and ease of integration.

Applications:

  • Bluetooth devices
  • Wi-Fi devices
  • Zigbee devices
  • Wireless sensor networks
  • Internet of Things (IoT) devices
  • Wearable electronics

Features:

  • Multilayer chip antenna
  • Compact size
  • High efficiency
  • Surface mount package
  • Operating frequency range: (Consult datasheet - likely around 2.4GHz for ISM band applications)
  • Impedance: 50 Ohms
  • RoHS compliant

Benefits:

  • Small Size: Allows for integration into small and compact devices.
  • High Efficiency: Provides good antenna performance, resulting in longer range and better signal quality.
  • Easy Integration: Surface mount package simplifies assembly.
  • Reliable Performance: Designed for reliable operation in demanding environments.
  • Wideband Operation: Supports a wide range of wireless communication standards (check datasheet).
  • Cost-Effective: Provides a cost-effective solution for wireless connectivity.

Additional Details:

The SF25-0881M5UB01 antenna is designed to provide optimal performance in a variety of wireless communication applications. The multilayer construction allows for a compact size without sacrificing performance. It is very important to consult the manufacturer's datasheet for specific electrical characteristics, such as frequency range, VSWR (voltage standing wave ratio), and radiation pattern, to ensure proper antenna design and performance. Proper PCB layout is also essential for optimal antenna performance. Impedance matching is critical for maximizing the antenna's efficiency and range. Component placement and ground plane size will affect performance.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess