EN
  • EN
  • DE

TAJR105K010RGA

Part No TAJR105K010RGA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196255-TAJR105K010RGA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJR105K010RGA CAD Model

Description

The TAJR105K010RGA is a solid tantalum chip capacitor from AVX Corporation, part of their TAJ series. It is designed for surface mount applications on printed circuit boards (PCBs). This capacitor has a capacitance of 1.0µF and a voltage rating of 10V. It is suitable for a wide variety of general-purpose applications where a stable and reliable capacitance value is required.

Applications:

  • Bypass Capacitor: Used to filter out noise and voltage fluctuations in electronic circuits.
  • Coupling Capacitor: Used to couple AC signals between different stages of a circuit.
  • Decoupling Capacitor: Used to isolate different parts of a circuit and prevent interference.
  • Timing Circuits: Used in timing circuits for stable time constants.
  • General Purpose Applications: Suitable for a variety of electronic circuits where a small, reliable capacitor is needed.

Features:

  • Capacitance Value: 1.0µF.
  • Voltage Rating: 10V.
  • Surface Mount Design: Enables automated assembly on PCBs.
  • Solid Tantalum Construction: Offers inherent reliability and stability.
  • "R" Case Size: Compact size allows for high component density on PCBs.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Stable Performance: Provides stable capacitance over a wide range of temperatures and voltages.
  • Long Lifespan: Solid tantalum construction ensures long-term reliability.
  • Reduced Noise: Effective bypassing and decoupling reduce noise and improve circuit performance.
  • Space-Saving Design: Small size allows for efficient use of board space.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Additional Details:

The TAJR105K010RGA has a capacitance tolerance of ±10%. It operates within a specific temperature range. The capacitor consists of a tantalum anode, a manganese dioxide cathode, and an epoxy encapsulation. It is commonly used in consumer electronics, industrial equipment, and telecommunications applications. It's supplied in tape and reel packaging for automated pick-and-place assembly. The component is widely used in applications where size and reliability are crucial.

You May Also Be Interested in

Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.1076 $58.1040
1,310+ $0.0882 $115.5420
2,025+ $0.0856 $173.3400
2,790+ $0.0829 $231.2910
3,610+ $0.0801 $289.1610
4,835+ $0.0718 $347.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,900 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess