EN
  • EN
  • DE

SF14-1842M5BUA1

Part No SF14-1842M5BUA1
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Category Filters
Family SAW Filters
Win Source Part Number 189173-SF14-1842M5BUA1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF14-1842M5BUA1 CAD Model

Description

The SF14-1842M5BUA1 is a Surface Mount Device (SMD) bandpass filter manufactured by AVX Corp/Kyocera Corp. These filters are designed to selectively pass signals within a specific frequency range while attenuating signals outside that range. These filters are commonly used in various RF (Radio Frequency) applications to improve signal quality and reduce unwanted noise and interference.

Applications

  • Wireless communication systems
  • Cellular base stations
  • Satellite communication
  • Radar systems
  • Test and measurement equipment

Features

  • Surface mount design for easy PCB integration.
  • Compact size, suitable for space-constrained applications.
  • High selectivity, providing excellent rejection of unwanted signals.
  • Low insertion loss within the passband, minimizing signal attenuation.
  • Robust construction, ensuring reliable performance in harsh environments.

Benefits

  • Improved signal quality due to effective noise filtering.
  • Enhanced system performance by minimizing interference.
  • Reduced board space requirements due to the compact SMD design.
  • Lower manufacturing costs through automated assembly.
  • Increased system reliability due to robust filter construction.

Technical Specifications

The 'SF14' prefix likely indicates a specific filter series with defined characteristics. The numerical part '1842' likely corresponds to a specific frequency or band of frequencies that the filter is designed for. 'M5BUA1' is a part number that indicates specific characteristics like packaging, tolerance, and other electrical parameters. For detailed technical specifications, such as the precise frequency range, insertion loss, return loss, and power handling capabilities, consult the manufacturer's datasheet from AVX Corp/Kyocera Corp.

You May Also Be Interested in

Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess