EN
  • EN
  • DE

SF14-1575M5UB02

Part No SF14-1575M5UB02
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Description GPS RF SAW Filter SF14 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Category Filters
Family SAW Filters
Win Source Part Number 189170-SF14-1575M5UB02
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF14-1575M5UB02 CAD Model

Description

The SF14-1575M5UB02 is a Surface Mount Device (SMD) bandpass filter manufactured by AVX Corp/Kyocera Corp. Bandpass filters like this are designed to allow signals within a specific frequency range to pass through while attenuating signals outside of that range. This particular filter appears to be tailored for applications around the 1575 MHz frequency band, commonly used by GPS and other GNSS (Global Navigation Satellite System) technologies.

Applications

  • GPS navigation systems
  • GNSS receivers
  • Satellite radio
  • Tracking devices
  • Location-based services

Features

  • Surface mount design for automated assembly
  • Compact form factor for space-constrained applications
  • High selectivity to minimize interference from adjacent frequencies
  • Low insertion loss to maintain signal strength
  • Durable construction for reliable performance in various environments

Benefits

  • Improved GPS signal accuracy in challenging environments
  • Reduced interference from nearby radio frequencies
  • Smaller and more efficient device designs
  • Lower manufacturing costs due to automated assembly
  • Enhanced overall system reliability

Technical Specifications

The 'SF14' portion of the part number likely refers to a specific series of filters with a defined set of characteristics. The '1575' strongly suggests a center frequency of approximately 1575 MHz, which aligns with GPS L1 frequency. The 'M5UB02' likely specifies particular attributes related to the filter's electrical characteristics, packaging, or tolerance. To obtain precise details regarding parameters such as insertion loss, return loss, bandwidth, and power handling capacity, it is crucial to refer to the official datasheet provided by AVX Corp/Kyocera Corp.

You May Also Be Interested in

Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
FILTER SAW RFFE 1109 SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.2391

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess