EN
  • EN
  • DE

SA205E334MAA

Part No SA205E334MAA
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SpinGuard® SA
Package Tape & Reel (TR)
Capacitance 0.33 µF
Tolerance ±20%
Voltage - Rated 50V
Temperature Coefficient Z5U
Temperature Range - Operating 10°C ~ 85°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Axial
Dimension 0.100" Dia x 0.260" L (2.54mm x 6.60mm)
Lead Style Straight
Standard Package 5,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0040
Win Source Part Number 1304208-SA205E334MAA
Ultra Librarian 3D Model Ultra Librarian SA205E334MAA CAD Model

Description

The SA205E334MAA is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. MLCCs are fundamental passive components found in a vast array of electronic devices. They serve critical functions such as decoupling, bypassing, filtering, and energy storage within circuits. This particular component is designed for surface mount technology (SMT), enabling efficient and automated assembly onto printed circuit boards (PCBs).

Applications

  • Decoupling Capacitors in Power Supplies: Provides a stable voltage source by filtering out high-frequency noise and transient voltages.
  • Bypass Capacitors in Signal Lines: Directs unwanted AC signals to ground, preventing interference and ensuring signal integrity.
  • Filtering in Audio Circuits: Removes unwanted frequencies and noise, enhancing the clarity and fidelity of audio signals.
  • RF and Microwave Circuits: Used for impedance matching, filtering, and tuning in radio frequency applications.
  • General Purpose Applications: Suitable for a wide range of general-purpose applications requiring stable and reliable capacitance.

Features

  • Surface Mount Technology (SMT): Enables automated assembly, reducing manufacturing costs and improving production efficiency.
  • Small Case Size: Allows for high-density circuit designs and miniaturization of electronic devices.
  • High Reliability: Offers stable performance over a wide range of temperatures and voltages, ensuring long-term dependability.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, enhancing circuit efficiency and reducing energy consumption.
  • Wide Range of Capacitance Values: Available in various capacitance values to meet diverse circuit requirements.

Benefits

  • Improved Circuit Stability: Provides a stable and reliable source of capacitance, enhancing the overall performance of electronic circuits.
  • Reduced Noise and Interference: Filters out unwanted noise and interference, improving signal quality and preventing malfunctions.
  • Simplified Assembly: SMT design simplifies the assembly process, reducing manufacturing time and labor costs.
  • Compact Design: Small size allows for miniaturization of electronic devices, enabling smaller and more portable products.
  • Long Service Life: High-quality materials and construction ensure long-term reliability, minimizing the risk of component failure and reducing maintenance expenses.

Additional Details

Analyzing the part number, 'SA205' likely refers to the case size and series of the capacitor within the AVX catalog. 'E' could represent the voltage rating or specific dielectric material. '334' likely represents the capacitance value (33 x 10^4 pF = 330,000 pF or 0.33 µF). 'M' often indicates the capacitance tolerance, perhaps +/- 20%. 'AA' might relate to the termination material or packaging type. Precise electrical characteristics, including voltage rating, temperature specifications, and recommended solder reflow profiles, should be verified by consulting the manufacturer's datasheet. These MLCCs are constructed from multiple layers of ceramic dielectric and metal electrodes, optimized for surface mount soldering. Adhering to proper soldering techniques is paramount to avoid damage and ensure optimal performance.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4742 $59.2750
300+ $0.3892 $116.7600
460+ $0.3769 $173.3740
635+ $0.3647 $231.5845
820+ $0.3527 $289.2140
1,100+ $0.3162 $347.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,480 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess