EN
  • EN
  • DE

SA102C331KAA

Part No SA102C331KAA
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SpinGuard® SA
Package Tape & Reel (TR)
Capacitance 330 pF
Tolerance ±10%
Voltage - Rated 200V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Axial
Dimension 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Lead Style Straight
Standard Package 7,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0040
Win Source Part Number 1303933-SA102C331KAA
Ultra Librarian 3D Model Ultra Librarian SA102C331KAA CAD Model

Description

The SA102C331KAA is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. MLCCs are ubiquitous components in modern electronics, serving essential functions such as decoupling, bypassing, filtering, and energy storage. The SA series from AVX is generally known for its reliability and performance in general-purpose applications. This particular component is designed for surface mount technology (SMT) assembly, making it suitable for automated manufacturing processes.

Applications

  • Decoupling Capacitors in Digital Circuits: Provides a stable power supply by filtering out noise and voltage transients.
  • Bypass Capacitors in Analog Circuits: Shunts unwanted AC signals to ground, preventing interference and improving signal integrity.
  • Filtering in Power Supplies: Reduces ripple voltage and noise in DC power supplies, ensuring stable operation.
  • Consumer Electronics: Used in a wide range of consumer products such as smartphones, tablets, and audio equipment.
  • Industrial Equipment: Employed in industrial control systems, instrumentation, and power supplies.

Features

  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Small Case Size: Allows for high-density circuit designs and miniaturization of electronic devices.
  • High Reliability: Offers stable performance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, improving circuit efficiency.
  • Wide Range of Capacitance Values: Available in various capacitance values to meet diverse circuit requirements.

Benefits

  • Improved Circuit Stability: Provides a stable and reliable source of capacitance for various circuit applications.
  • Reduced Noise and Interference: Filters out unwanted noise and interference, improving signal quality and preventing malfunctions.
  • Simplified Assembly: SMT design simplifies the assembly process and reduces manufacturing time.
  • Compact Design: Small size allows for miniaturization of electronic devices, enabling smaller and more portable products.
  • Long Service Life: High-quality materials and construction ensure long-term reliability and reduce the risk of component failure.

Additional Details

Based on the part number breakdown, 'SA102' likely refers to the case size and series within AVX's product line. 'C' could indicate the temperature coefficient characteristics of the capacitor. The number '331' represents the capacitance value (33 x 10^1 pF = 330 pF). 'K' signifies the capacitance tolerance, commonly +/- 10%. 'AA' might represent the termination material or packaging details. It is essential to consult the manufacturer's datasheet for accurate electrical characteristics, voltage ratings, temperature specifications, and recommended solder reflow profiles. These capacitors typically consist of multiple layers of ceramic dielectric and metal electrodes. Proper handling and soldering techniques are crucial to prevent damage and ensure optimal performance.

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess