EN
  • EN
  • DE

SA102A330KARC

Part No SA102A330KARC
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SpinGuard® SA
Package Tape & Box (TB)
Capacitance 33 pF
Tolerance ±10%
Voltage - Rated 200V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Axial
Dimension 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Lead Style Straight
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0040
Win Source Part Number 1304511-SA102A330KARC
Ultra Librarian 3D Model Ultra Librarian SA102A330KARC CAD Model

Description

The SA102A330KARC is a ceramic disc capacitor manufactured by AVX Corporation/Kyocera Corporation. It's designed for general-purpose applications requiring a stable and reliable capacitance value over a range of temperatures. These capacitors are known for their compact size and cost-effectiveness, making them suitable for various electronic circuits.

Applications:

  • Bypass Capacitors: Used to filter out unwanted AC signals in DC power supplies.
  • Decoupling Capacitors: Placed near integrated circuits to provide a local source of power and reduce noise.
  • Filtering Applications: Employed in audio circuits and signal processing to remove unwanted frequencies.
  • Timing Circuits: Used in oscillators and timers where precise capacitance is needed.
  • General Purpose Coupling: Providing a path for AC signals while blocking DC.

Features:

  • Ceramic Disc Construction: Provides stable performance and reliability.
  • Fixed Capacitance: Offers a specific capacitance value of 33pF.
  • High Voltage Rating: Designed to withstand high voltage levels (200V).
  • Compact Size: Allows for dense placement on printed circuit boards.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Stable Performance: Maintains consistent capacitance over temperature and voltage changes.
  • Reliable Operation: Offers a long lifespan with minimal degradation.
  • Cost-Effective: Provides a low-cost solution for capacitance needs.
  • Easy to Use: Simple to solder and integrate into existing circuits.
  • Wide Availability: Readily available from various electronic component distributors.

Specifications:

Capacitance: 33pF

Voltage Rating: 200V

Tolerance: ±10%

Temperature Coefficient: A

Operating Temperature Range: -55°C to +125°C

Termination Style: Radial Leaded

You May Also Be Interested in

TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess