EN
  • EN
  • DE

SA102A101KAA

Part No SA102A101KAA
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SpinGuard® SA
Package Tape & Reel (TR)
Capacitance 100 pF
Tolerance ±10%
Voltage - Rated 200V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Axial
Dimension 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Lead Style Straight
Standard Package 7,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0040
Win Source Part Number 1304174-SA102A101KAA
Ultra Librarian 3D Model Ultra Librarian SA102A101KAA CAD Model

Description

The SA102A101KAA is a multilayer ceramic capacitor (MLCC) from AVX Corp/Kyocera Corp. These capacitors are essential components in electronic circuits, utilized for functions such as decoupling, bypassing, filtering, and energy storage. MLCCs are known for their reliability, small size, and stable performance characteristics. This particular component is designed for surface mount technology (SMT), which allows for automated assembly onto printed circuit boards, enhancing manufacturing efficiency.

Applications

  • Decoupling Capacitors in Digital Circuits: Filters out high-frequency noise and voltage transients, ensuring a stable power supply for digital ICs.
  • Bypass Capacitors in Analog Circuits: Shunts unwanted AC signals to ground, preventing interference and improving signal integrity.
  • Filtering in Power Supplies: Reduces ripple voltage and noise in DC power supplies, ensuring a clean and stable power source.
  • Consumer Electronics: Commonly used in smartphones, tablets, laptops, and other consumer devices for decoupling, bypassing, and filtering.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation for reliable performance in harsh environments.

Features

  • Surface Mount Technology (SMT): Enables automated assembly, reducing manufacturing costs and improving production efficiency.
  • Small Case Size: Allows for high-density circuit designs and miniaturization of electronic devices.
  • High Reliability: Offers stable performance over a wide range of temperatures and voltages, ensuring long-term reliability.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, improving circuit efficiency and reducing energy consumption.
  • Wide Range of Capacitance Values: Available in various capacitance values to meet diverse circuit requirements.

Benefits

  • Improved Circuit Stability: Provides a stable and reliable source of capacitance, enhancing the overall performance of electronic circuits.
  • Reduced Noise and Interference: Filters out unwanted noise and interference, improving signal quality and preventing malfunctions.
  • Simplified Assembly: SMT design simplifies the assembly process, reducing manufacturing time and labor costs.
  • Compact Design: Small size allows for miniaturization of electronic devices, enabling smaller and more portable products.
  • Long Service Life: High-quality materials and construction ensure long-term reliability, reducing the risk of component failure and minimizing maintenance costs.

Additional Details

Based on the part number, 'SA102' likely represents the case size and series of the capacitor. 'A' might indicate the voltage rating or dielectric material used in the capacitor. '101' likely refers to the capacitance value (10 x 10^1 pF = 100 pF). 'K' usually signifies the capacitance tolerance, often +/- 10%. 'AA' may relate to the termination material or packaging specifications. It is essential to consult the manufacturer's datasheet for precise electrical characteristics, including voltage rating, temperature specifications, and recommended solder reflow profiles. These capacitors are built with alternating layers of ceramic dielectric and metal electrodes, designed for surface mount soldering. Following proper soldering guidelines is crucial to avoid damage and ensure optimal performance of the component.

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess