EN
  • EN
  • DE

PSLC382S-R

Part No PSLC382S-R
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 281842-PSLC382S-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSLC382S-R CAD Model

Description

The PSLC382S-R, manufactured by AVX Corp/Kyocera Corp, is a transient voltage suppressor (TVS) diode specifically designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It is particularly well-suited for safeguarding high-speed data interfaces, such as USB, HDMI, and Ethernet, due to its low capacitance and fast response time. The device's robust construction ensures reliable performance in a variety of environments, preventing damage to valuable components caused by overvoltage conditions.

Applications

  • High-Speed Data Lines: Protects USB, HDMI, Ethernet, and other high-speed interfaces from ESD and transient voltages.
  • Mobile Devices: Used in smartphones, tablets, and laptops to safeguard sensitive circuitry from ESD events.
  • Networking Equipment: Employed in routers, switches, and modems to protect data lines and power supplies.
  • Automotive Electronics: Incorporated into automotive systems to protect against voltage transients in harsh environments.
  • Industrial Control Systems: Utilized in industrial automation equipment to protect I/O ports and communication interfaces.

Features

  • Low Capacitance: Minimizes signal distortion and impedance mismatch in high-speed data lines.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • High Surge Current Capability: Withstands high transient currents without degradation.
  • Small Package Size: Compact design for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced System Reliability: Protects electronic components from damage caused by ESD and transient voltage events.
  • Improved Signal Integrity: Minimizes signal degradation in high-speed data lines.
  • Reduced Downtime: Prevents system failures due to overvoltage conditions.
  • Compliance with Industry Standards: Facilitates compliance with ESD protection standards.
  • Optimized Performance: Ensures reliable operation of electronic equipment in various environments.

The PSLC382S-R is commonly available in surface-mount packages, allowing for easy integration into electronic circuits. It is essential to consult the manufacturer's datasheet for specific details, including clamping voltage, surge current ratings, and capacitance values, to ensure proper implementation. Its reliability and robust design make it a critical component for protecting electronic systems against ESD and transient voltages.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess