The PSBC322C-R33 is a surface-mount multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. This capacitor is designed for general-purpose applications in electronic circuits, providing stable and reliable capacitance in a compact form factor. MLCCs are widely used for decoupling, filtering, and energy storage due to their high reliability, low ESR (Equivalent Series Resistance), and small size.
Applications
- Decoupling in power supplies
- Filtering in signal circuits
- Bypass capacitors in digital circuits
- Timing circuits
- Energy storage in low-power applications
Features
- Surface-mount design (SMD)
- Multilayer ceramic construction
- Compact size
- High capacitance stability
- Low ESR (Equivalent Series Resistance)
- High reliability
Benefits
- Effective decoupling for noise reduction
- Improved signal integrity
- Reduced board space requirements
- Stable performance over temperature and voltage
- Long operational life
Additional Details
The PSBC322C-R33 MLCC is constructed using a layered structure of ceramic dielectric material and metal electrodes. This design allows for high capacitance values in a small physical size. The surface-mount design simplifies assembly and allows for high-density circuit board layouts. This capacitor is manufactured using high-quality materials and processes to ensure long-term reliability and performance. It is suitable for use in a wide range of electronic devices, including computers, mobile phones, and industrial equipment.
The low ESR of the PSBC322C-R33 makes it an excellent choice for decoupling applications, where it can effectively reduce noise and improve the stability of power supplies. The stable capacitance over temperature and voltage ensures consistent performance in varying operating conditions. This capacitor meets industry standards for reliability and environmental compliance. The PSBC322C-R33 is a cost-effective solution for general-purpose capacitance requirements, offering a balance of performance, reliability, and size. Its robust construction and stable electrical characteristics make it a reliable component in critical electronic circuits, contributing to the overall performance and longevity of the devices in which it is used.