EN
  • EN
  • DE

PMLC480X-RD759

Part No PMLC480X-RD759
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 279106-PMLC480X-RD759
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMLC480X-RD759 CAD Model

Description

The PMLC480X-RD759 is a transient voltage suppressor (TVS) diode manufactured by AVX Corp/Kyocera Corp. It's designed to protect electronic circuits from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. These devices are crucial for maintaining the reliability and longevity of sensitive electronics.

Applications:

  • Data Line Protection: Protection for data lines in computers, peripherals, and communication equipment from ESD and surge events.
  • Microcontroller I/O Protection: Safeguarding microcontroller I/O ports against voltage transients, preventing damage and ensuring proper operation.
  • Consumer Electronics: Used in smartphones, tablets, and other portable devices to protect internal components from ESD and voltage spikes.
  • Automotive Electronics: Protecting sensitive circuits within automotive control units and systems from harsh electrical environments.
  • Industrial Equipment: Ensuring the reliable operation of industrial control systems and machinery by mitigating the effects of voltage transients.

Features:

  • High Surge Current Capability: Designed to withstand high transient currents without failure, ensuring reliable protection during surge events.
  • Low Clamping Voltage: Limits the voltage seen by protected components during a transient, preventing overvoltage damage.
  • Fast Response Time: Quickly responds to transient events, providing effective protection against fast-rising voltage spikes.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines, making it suitable for protecting communication interfaces.
  • Small Footprint: Available in compact surface-mount packages for easy integration into densely populated circuit boards.

Benefits:

  • Improved System Reliability: Protects sensitive electronic components from damage, increasing the overall reliability and lifespan of electronic systems.
  • Reduced Downtime: Minimizes the risk of equipment failure due to transient voltage events, reducing downtime and associated costs.
  • Enhanced Product Longevity: Prevents premature failure of electronic components, extending the useful life of the product.
  • Compliance with Industry Standards: Helps meet industry standards for ESD and surge protection, ensuring product compliance and safety.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from transient voltage events, reducing warranty claims and repair costs.

Additional Details:

The PMLC480X-RD759 features specific electrical characteristics that determine its suitability for various applications. These include the standoff voltage (the maximum voltage that the diode can withstand without conducting), the clamping voltage (the maximum voltage that the diode will allow across it during a transient event), and the surge current capability (the maximum current that the diode can safely handle). Consult the manufacturer's datasheet for detailed specifications and application guidelines. Proper PCB layout is crucial for optimal performance. Keep trace lengths short and use appropriate grounding techniques to minimize inductance and maximize protection effectiveness. Always refer to the datasheet for recommended operating conditions and derating factors.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Lowest to $14.4906
NVIDIA
Lowest to $3.2617
NVIDIA
Lowest to $58.7549

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess