EN
  • EN
  • DE

MG064L18X500TP

Part No MG064L18X500TP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 28V 20A 0612
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 25.2 V
Varistor Voltage (Typ) 28 V
Varistor Voltage (Max) 30.8 V
Current - Surge 20 A
Energy 0.1J
Number of Circuits 4
Capacitance @ Frequency 75 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 0612 (1632 Metric)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1598670-MG064L18X500TP
Ultra Librarian 3D Model Ultra Librarian MG064L18X500TP CAD Model

Description

N

You May Also Be Interested in

Panasonic
VARISTOR 620V 30KA DISC 40MM
Need more? Email Us
Panasonic
VARISTOR 820V 25KA DISC 32MM
Need more? Email Us
Eaton Bussmann
VARISTOR 230V 40KA MOD PLUG-IN
Need more? Email Us
Bourns Inc.
VARISTOR 50V 0603
Lowest to $0.0117
Eaton Bussmann
VARISTOR 690V 25KA MOD PLUG-IN
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 150A 1206
Lowest to $0.0873
EPCOS (TDK)
VARISTOR 205V 20KA DISC 27.5MM
Need more? Email Us
Panasonic
VARISTOR 240V 10KA DISC 16.5MM
Need more? Email Us
Eaton Bussmann
VARISTOR 40KA MODULE PLUG-IN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess