EN
  • EN
  • DE

MG064L18X500TP

Part No MG064L18X500TP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 28V 20A 0612
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 25.2 V
Varistor Voltage (Typ) 28 V
Varistor Voltage (Max) 30.8 V
Current - Surge 20 A
Energy 0.1J
Number of Circuits 4
Capacitance @ Frequency 75 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 0612 (1632 Metric)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1608728-MG064L18X500TP
Ultra Librarian 3D Model Ultra Librarian MG064L18X500TP CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
VARISTOR 347V 40KA MOD PLUG-IN
Need more? Email Us
EPCOS (TDK)
VARISTOR 205V 20KA DISC 27.5MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 150A 1206
Lowest to $0.0873
Eaton Bussmann
VARISTOR 40KA MODULE PLUG-IN
Need more? Email Us
Panasonic
ESD Protection Diodes / TVS Diodes 30V 0402 SUPPRESSOR ESD
Lowest to $0.0860
AVX Corp/Kyocera Corp
VARISTOR 47V 200A 1206
Need more? Email Us
Panasonic
VARISTOR 820V 25KA DISC 32MM
Need more? Email Us
Bourns Inc.
VARISTOR 50V 0603
Lowest to $0.0117
Panasonic
VARISTOR 620V 30KA DISC 40MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess