EN
  • EN
  • DE

CX5032GB48000H0PESZZ

Part No CX5032GB48000H0PESZZ
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Description Crystal 48MHz 12pF 2-Pin CSMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.005 %
Case / Package CSMD
Depth 3.2 mm
ESR (Equivalent Series Resistance) 50 Ω
Frequency 48 MHz
Frequency Stability 50 ppm
Frequency Tolerance 0.005 %
Lead Free Lead Free
Length 5 mm
Load Capacitance 12 pF
Max Operating Temperature 70 °C
Min Operating Temperature -10 °C
Mount Surface Mount
Number of Pins 2
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1196894-CX5032GB48000H0PESZZ
Categories Crystals
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CX5032GB48000H0PESZZ CAD Model

Description

The CX5032GB48000H0PESZZ Crystal is a surface mountable crystal that has a frequency of 48 MHz and an ESR (Equivalent Series Resistance) of 50 Ω.

  • Frequency: 48 MHz
  • ESR: 50 Ω
  • Frequency Stability: 50 ppm
  • Frequency Tolerance: 0.005 %
  • Load Capacitance: 12 pF
  • Package: CSMD
  • Pins: 2
  • Lead-Free: Yes
  • Temperature Range: -10°C to 70°C
  • Depth: 3.2 mm
  • RoHS Compliant: Yes
  • REACH SVHC Status: Not applicable
  • Supply and Demand Status: Limited

You May Also Be Interested in

Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32MHz ±10ppm 12pF 80Ω SMD2016-4P
Lowest to $0.0777
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
Shenzhen Huaxin Electronic Co., Ltd.
Crystal 40MHz ±10ppm 12pF 60Ω SMD2520-4P
Lowest to $0.0792
Murata Electronics North America
CRYSTAL 16.0000MHZ 8PF SMD
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32.768kHz ±10ppm 12.5pF 40kΩ DT-26
Lowest to $0.0997
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.3069
KDS
12pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess