EN
  • EN
  • DE

CX3225SB40000D0FLJZZ

Part No CX3225SB40000D0FLJZZ
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 8 pF
Frequency 40 MHz
Load Capacitance 8 pF
RoHS Compliant
Win Source Part Number 1053826-CX3225SB40000D0FLJZZ
Categories Crystals
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX3225SB40000D0FLJZZ CAD Model

Description

The CX3225SB40000D0FLJZZ is a crystal from AVX Corp/Kyocera Corp, designed to provide a stable and accurate frequency source for various electronic applications. This crystal is engineered for precision timing and reliable performance.

Applications:

  • Microcontrollers
  • Wireless communication devices
  • Real-time clocks (RTC)
  • GPS modules
  • Industrial control systems

Features:

  • Frequency: 40.000 MHz
  • Surface Mount Device (SMD)
  • Compact size
  • High frequency stability
  • RoHS compliant

Benefits:

  • Ensures accurate and stable clock signal
  • Reduces board space requirements
  • Easy integration into automated assembly processes
  • Environmentally friendly due to RoHS compliance
  • Improved system performance and reliability

Additional Details:

The CX3225SB40000D0FLJZZ operates at a frequency of 40.000 MHz. Its compact size and SMD design make it suitable for high-density PCB layouts. The crystal is manufactured to rigorous quality standards, ensuring consistent performance and longevity. It is designed to withstand a wide range of operating temperatures and environmental conditions, making it suitable for use in demanding industrial environments. Its high stability and low aging characteristics guarantee minimal frequency drift over time, ensuring long-term accuracy in timing applications.

The crystal’s reliability and precision make it an ideal choice for applications requiring accurate and stable timing signals. The SMD package simplifies the manufacturing process and reduces assembly costs. Its compatibility with standard SMT assembly equipment allows for seamless integration into existing production lines. The RoHS compliance ensures that the crystal meets the latest environmental regulations, making it a responsible choice for environmentally conscious manufacturers.

You May Also Be Interested in

ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
TXC CORPORATION
CRYSTAL 25.0000MHZ 12PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135R 32.7680KA-AC5: SMD XTL K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess