EN
  • EN
  • DE

CX3225GB12000D0HEQCC

Part No CX3225GB12000D0HEQCC
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Description CRYSTAL 12.0000MHZ 8PF SMD / 12 MHz ±20ppm Crystal 8pF 250 Ohms 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr KYOCERA AVX
Series CX3225GB, Kyocera
Package Tape & Reel
Type MHz Crystal
Frequency 12 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±20ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 250 Ohms
Operating Mode Fundamental
Temperature Range - Operating -10°C ~ 70°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.60.0050
Other Names 478-CX3225GB12000D0HEQCC,478-CX3225GB12000D0HEQCCCT,1254-1166-6-ND,478-CX3225GB12000D0HEQCCDKR,1253-1166-6-ND,478-CX3225GB12000D0HEQCC-ND,1253-1166-6,1253-1166-1,1253-1166-2,1253-1166-2-ND,1253-1166-1-ND,478-CX3225GB12000D0HEQCCTR,1254-1166-1,1254-1166-1-ND,1254-1166-6
Standard Package 3,000
Win Source Part Number 1053812-CX3225GB12000D0HEQCC
Ultra Librarian 3D Model Ultra Librarian CX3225GB12000D0HEQCC CAD Model

Description

The CX3225GB series MHz crystal from Kyocera AVX has a frequency of 12 MHz and a frequency tolerance of ±20ppm.

  • Frequency: 12 MHz
  • Frequency Tolerance: ±20ppm
  • ESR (Equivalent Series Resistance): 250 Ohms
  • Load Capacitance: 8pF
  • Frequency Stability: ±30ppm
  • Operating Mode: Fundamental
  • Package/Case Size: 4-SMD, no lead
  • Height: 0.035 inches (0.90mm) when seated
  • Packaging: Tape and reel
  • Standard Package: 3,000
  • Operating Temperature Range: -10°C to 70°C
  • REACH Affected: Yes
  • ECCN: EAR99
  • Manufacturer: Kyocera AVX

You May Also Be Interested in

Hosonic Electronic Co., Ltd
7pF ±10ppm SMD2016-4P Crystals RoHS
Lowest to $0.2911
Seiko Instruments
Crystals RoHS
Lowest to $0.1456
Epson Electronics America Inc-Semiconductor Div
10pF SMD2016-4P Crystals RoHS
Lowest to $0.1747
TKD Science and Technology Co., Ltd.
SMD3215-2P Crystals RoHS
Lowest to $0.2200
ECS Inc.
ECS-163.84-18-33-JGN-TR3 ECS Crystals 16.384MHz,CL 18,TOL 20 ppm ,STAB 30 ppm,-40 - +85C,ESR 80 datasheet, inventory, & pricing.
Need more? Email Us
NDK
Crystal 7.5MHz ±20ppm 8pF 250Ω SMD8045-2P
Lowest to $2.9105
NDK
±30ppm 8pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.2911
NDK
6pF SMD2012-2P Crystals RoHS
Lowest to $0.3069
NDK
±30ppm 10pF ±30ppm SMD3225-4P Crystals RoHS
Lowest to $1.0187

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess