EN
  • EN
  • DE

CX2016DB32000D0FLJCC

Part No CX2016DB32000D0FLJCC
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Description CRYSTAL 32.0000MHZ 8PF SMD / 32 MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr KYOCERA AVX
Series CX2016DB, Kyocera
Package Tape & Reel
Type MHz Crystal
Frequency 32 MHz
Frequency Stability ±15ppm
Frequency Tolerance ±10ppm
Load Capacitance 8pF
ESR (Equivalent Series Resistance) 60 Ohms
Operating Mode Fundamental
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.018" (0.45mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Other Names ,1253-CX2016DB32000D0FLJCCTR,478-CX2016DB32000D0FLJCC,1253-1118-1-ND,1253-CX2016DB32000D0FLJCCDKR,1253-1118-2-ND,478-CX2016DB32000D0FLJCC-ND,478-CX2016DB32000D0FLJCCCT,1254-1118-6-ND,1253-CX2016DB32000D0FLJCCTR-ND,13728537,478-CX2016DB32000D0FLJCCTR,1253-1118-6-ND,1253-CX2016DB32000D0FLJCCCT,1253-CX2016DB32000D0FLJCC-NDL,1254-1118-1-ND,1254-1118-6,1253-1118-6,1253-CX2016DB32000D0FLJCCDKR-ND,1253-CX2016DB32000D0FLJCCCT-ND,1253-1118-1,1254-1118-1,1253-1118-2,478-CX2016DB32000D0FLJCCDKR
Standard Package 15,000
Win Source Part Number 993364-CX2016DB32000D0FLJCC
Ultra Librarian 3D Model Ultra Librarian CX2016DB32000D0FLJCC CAD Model

Description

The CX2016DB32000D0FLJCC is a MHz crystal from Kyocera AVX that is ideal for various applications.

  • Frequency: 32 MHz
  • Frequency Tolerance: ±10ppm
  • Equivalent Series Resistance (ESR): 60 Ohms
  • Frequency Stability: ±15ppm
  • Packaging: Tape and Reel
  • Standard Package: 15,000
  • Temperature Range: -30°C to 85°C
  • Mounting: Surface Mount Device (SMD)
  • Package/Case: 4-SMD, no lead
  • Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)

You May Also Be Interested in

Citizen Finedevice Co Ltd
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 16.0000MHZ 9PF SMD
Lowest to $1.3928
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB / 10.7 MHz Center 3 kOhms Monolithic Crystal Filter Through Hole 2.5dB 15 kHz
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.6100
ECS Inc.
MONO XTAL 21.4MHZ 2P 2DB SMD / 21.4 MHz Center 2 kOhms Monolithic Crystal Filter Surface Mount 2dB 30 kHz
Need more? Email Us
Abracon LLC
CRYSTAL 4.0000MHZ 18PF TH
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7742 $53.2260
70+ $1.4558 $101.9060
110+ $1.4103 $155.1330
150+ $1.3648 $204.7200
190+ $1.3193 $250.6670
255+ $1.1828 $301.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,947 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess