EN
  • EN
  • DE

CX-3225SB 25.000MHZ 8PF/}15PPM

Part No CX-3225SB 25.000MHZ 8PF/}15PPM
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Win Source Part Number 1053821-CX-3225SB 25.000MHZ 8PF/}15PPM
Categories Crystals
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX-3225SB 25.000MHZ 8PF/}15PPM CAD Model

Description

The CX-3225SB 25.000MHZ 8PF/}15PPM is a surface-mount crystal resonator manufactured by AVX Corp/Kyocera Corp. This crystal is designed to provide a highly stable and accurate frequency source for a wide range of electronic applications. Its small size and precise frequency make it ideal for use in compact devices requiring reliable timing.

Applications:

  • Microcontrollers
  • Wireless communication devices (e.g., Bluetooth, Wi-Fi)
  • Real-time clocks (RTC)
  • GPS modules
  • Mobile phones

Features:

  • Frequency: 25.000 MHz
  • Frequency Tolerance: ±15 ppm
  • Load Capacitance: 8 pF
  • Surface Mount Device (SMD)
  • Small form factor (3.2 x 2.5 mm)

Benefits:

  • Provides accurate and stable clock signal
  • Ensures reliable operation of electronic devices
  • Reduces board space requirements
  • Easy to integrate into automated assembly processes
  • Enhanced system performance

Additional Details:

The CX-3225SB crystal is designed for applications requiring precise timing and frequency control. Its small size allows for high-density mounting on printed circuit boards. The ±15 ppm frequency tolerance ensures that the crystal operates within a narrow frequency range, minimizing deviations and ensuring stable performance. The 8 pF load capacitance is a standard value, making it compatible with a wide range of oscillator circuits.

This crystal is commonly used in wireless communication devices to generate the carrier frequency for transmitting and receiving data. It is also used in microcontrollers to provide the clock signal for executing instructions. In real-time clocks, the crystal provides the accurate timekeeping signal. The surface-mount package simplifies the manufacturing process and reduces assembly costs. The crystal's robust design ensures reliable operation in various environmental conditions. Its stability and accuracy make it an essential component for numerous electronic applications, enhancing overall system performance and reliability.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Crystal 12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1747
SJK Crystal
Crystal 27.12MHz ±10ppm 12pF SMD3225-4P
Lowest to $0.1077
JGHC
Crystal 24MHz ±10ppm 15pF 50Ω SMD3225-4P
Lowest to $0.0928
ECS Inc.
ECS-163.84-18-33-JGN-TR3 ECS Crystals 16.384MHz,CL 18,TOL 20 ppm ,STAB 30 ppm,-40 - +85C,ESR 80 datasheet, inventory, & pricing.
Need more? Email Us
Murata Electronics North America
CRYSTAL 40.0000MHZ 10PF SMD
Lowest to $0.6403
NDK
±30ppm 8pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.2911
Murata Electronics North America
CRYSTAL 40.0000MHZ 12PF SMD
Lowest to $0.4366
Seiko Instruments
Crystal 32.768kHz ±20ppm 7pF SMD3215-2P
Lowest to $0.2587
Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess