EN
  • EN
  • DE

CWR29HH107KCHB

Part No CWR29HH107KCHB
Manufacturer AVX Corp/Kyocera Corp
Catalog Tantalum Capacitors
Description CAP TANT / Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr KYOCERA AVX
Series *
Package Bulk
Standard Package 200
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 1337956-CWR29HH107KCHB
Ultra Librarian 3D Model Ultra Librarian CWR29HH107KCHB CAD Model

Description

The CWR29HH107KCHB is a surface-mount solid tantalum capacitor manufactured by AVX Corporation, a Kyocera Group Company. It belongs to the CWR29 series, which are military-grade, hermetically sealed tantalum chip capacitors. This capacitor is designed for high-reliability applications, particularly in aerospace, defense, and other critical electronic systems.

Applications

  • Aerospace Electronics: Used in aircraft control systems, avionics, and satellite communication equipment.
  • Defense Systems: Employed in military communication devices, radar systems, and missile guidance systems.
  • Medical Equipment: Integrated into life-support systems, diagnostic equipment, and implantable devices where reliability is paramount.
  • High-Reliability Power Supplies: Used in power supplies for critical systems requiring stable and dependable performance.
  • Industrial Control Systems: Utilized in control systems for manufacturing, automation, and process monitoring.

Features

  • Tantalum Capacitor: Offers excellent stability and reliability compared to other capacitor types.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards, reducing manufacturing costs.
  • Hermetically Sealed: Encapsulated in a hermetically sealed package, protecting the capacitor from moisture, contaminants, and harsh environmental conditions.
  • Military Grade: Manufactured to meet stringent military specifications, ensuring high performance and reliability.
  • High Capacitance Stability: Maintains capacitance value over a wide range of temperatures and frequencies.

Benefits

  • Exceptional Reliability: Hermetic sealing and military-grade construction ensure dependable performance in harsh environments.
  • Long Lifespan: Tantalum capacitors have a long operational lifespan, reducing the need for frequent replacements.
  • Stable Performance: Maintains stable capacitance value under varying operating conditions, providing consistent performance.
  • Space-Saving Design: Surface-mount package allows for compact designs and efficient use of board space.
  • Reduced Manufacturing Costs: Automated assembly simplifies manufacturing and reduces production costs.

Additional Details

The CWR29HH107KCHB has a capacitance of 100µF (microfarads) with a tolerance of ±10%. Its voltage rating is 15V (volts). The operating temperature range is typically -55°C to +125°C. The capacitor’s dimensions can be found in the datasheet, conforming to standard EIA (Electronic Industries Alliance) case sizes for tantalum capacitors. It also features low equivalent series resistance (ESR), making it suitable for high-frequency applications. The hermetic seal provides excellent protection against humidity, which can degrade the performance of non-sealed capacitors. These capacitors are frequently used in applications where failure can have severe consequences, making their reliability a critical factor. AVX provides detailed datasheets with comprehensive specifications, performance characteristics, and reliability data for this part.

You May Also Be Interested in

AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess