EN
  • EN
  • DE

CVR42A683SW1C30

Part No CVR42A683SW1C30
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053736-CVR42A683SW1C30
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CVR42A683SW1C30 CAD Model

Description

The CVR42A683SW1C30 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. These capacitors are known for their compact size, high capacitance values, and excellent performance characteristics. They are widely used in a variety of electronic circuits for applications such as decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling in digital circuits
  • Bypassing in analog circuits
  • Filtering in power supplies
  • Energy storage in portable devices
  • Timing circuits

Features

  • High Capacitance Value: 68nF (683) capacitance allows for effective decoupling and bypassing.
  • Small Size: Compact size facilitates high-density circuit design.
  • X7R Dielectric: Provides stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Effective Decoupling: Reduces noise and voltage fluctuations in digital circuits.
  • Stable Performance: X7R dielectric ensures consistent capacitance over temperature.
  • High Reliability: MLCC construction provides excellent durability.
  • Easy Assembly: SMT design simplifies manufacturing processes.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The CVR42A683SW1C30 has a voltage rating of typically 50V. The X7R dielectric provides a capacitance variation of ±15% over the temperature range of -55°C to +125°C. The surface mount design allows for efficient pick-and-place assembly. The capacitor is available in standard tape and reel packaging for automated manufacturing. It is commonly used in applications such as smartphones, tablets, computers, and industrial equipment. The high capacitance value and small size make it ideal for applications where board space is limited. The capacitor offers a reliable and cost-effective solution for a wide range of electronic circuit applications. Its stable performance and robust construction ensure long-term reliability in demanding environments. The capacitor is designed to meet industry standards for performance and safety.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0114

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess