EN
  • EN
  • DE

CTZ2E-05C-W2-P

Part No CTZ2E-05C-W2-P
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description Capacitor, Variable 2.5 to 5.0PF Capacitor, Variable 2.5 to 5.0PF; Capacitance, Max: 5PF; Capacitance, Min: 2.5PF;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 5 pF
Mounting SMD (SMT)
Termination SMD/SMT
Maximum Operating Temperature 85 °C
Min Operating Temperature -25 °C
REACH SVHC No SVHC
RoHS Compliant
Temperature Coefficient 500 ppm/°C
Test Frequency 1 MHz
Tolerance 100 %
Voltage Rating 25 V
Voltage Rating (DC) 25 V
Width 2.5 mm
Win Source Part Number 990148-CTZ2E-05C-W2-P
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CTZ2E-05C-W2-P CAD Model

Description

The 990148-CTZ2E-05C-W2-P is a ceramic capacitor from AVX Corp/Kyocera Corp that has a capacitance of 5 pF and a voltage rating of 25V.

  • Capacitance: 5 pF
  • Voltage Rating: 25V
  • Tolerance: 100%
  • Temperature Coefficient: 500 ppm/°C
  • Category: OEM Parts
  • Termination: SMD/SMT
  • Width: 2.5mm
  • Operating Temperature Range: -25°C to 85°C
  • RoHS Compliant: Yes
  • SVHC REACH Status: No SVHC
  • Supply and Demand Status: Shortage

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess