EN
  • EN
  • DE

CRB2A4E000T

Part No CRB2A4E000T
Manufacturer AVX Corp/Kyocera Corp
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES ZERO OHM 0804  /  0.0 Ohm Jumper 62.5mW Power Per Element Isolated 4 Resistor Network/Array 0804, Concave, Long Side Terminals
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr KYOCERA AVX
Series CRB, Kyocera
Package Tape & Reel (TR)
Product Status Obsolete
Circuit Type Isolated
Resistance (Ohms) 0.0
Tolerance Jumper
Number of Resistors 4
Number of Pins 8
Power Per Element 62.5mW
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 0804, Concave, Long Side Terminals
Supplier Device Package 0804
Dimension 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max) 0.020" (0.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Names 478-CRB2A4E000T,CRB2A4E000T-ND
Standard Package 5,000
Win Source Part Number 962024-CRB2A4E000T
Ultra Librarian 3D Model Ultra Librarian CRB2A4E000T CAD Model

Description

The Kyocera CRB2A4E000T is a resistor network with four isolated resistors.

  • Number of Resistors: Four Isolated
  • Resistance: 0.0 Ohms
  • Power per Element: 62.5mW
  • Tolerance: Jumper
  • Temperature Range: -55°C to 125°C
  • Package/Case: Concave, Long Side Terminal
  • Pins: 8
  • RoHS Compliant: Yes

You May Also Be Interested in

Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess