EN
  • EN
  • DE

CM03CG220J50AH

Part No CM03CG220J50AH
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 22 pF
Case / Package 0201
Depth 300 µm
Dielectric C0G
Length 600 µm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Tolerance 5 %
Win Source Part Number 1121643-CM03CG220J50AH
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CM03CG220J50AH CAD Model

Description

The AVX Corp/Kyocera Corp CM03CG220J50AH is a surface mount custom part.

  • Capacitance: 22 pF
  • Tolerance: 5%
  • Case/Package: 0201
  • Depth: 300 µm
  • Length: 600 µm
  • Dielectric: C0G
  • Max Operating Temperature: 125℃
  • Min Operating Temperature: -55℃
  • Compliance: RoHS
  • Radiation Hardening: No

You May Also Be Interested in

Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Chilisin
Lowest to $0.0021
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
TDK Corporation
Lowest to $0.1360
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
83,335+ $0.0006 $50.0010
166,670+ $0.0006 $100.0020
250,000+ $0.0006 $150.0000
333,335+ $0.0006 $200.0010
500,000+ $0.0005 $250.0000
600,000+ $0.0005 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270,000 pieces
MOQ: 83335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess