EN
  • EN
  • DE

LTC6754IUD#PBF

Part No LTC6754IUD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR R-R 12QFN / Comparator General Purpose LVDS 12-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Analog Devices Inc.
Packaging Tube
Type General Purpose
Number of Elements 1
Output Type LVDS
Voltage - Supply, Single/Dual (±) 2.4V ~ 5.25V
Voltage - Input Offset (Max) 4mV @ 5V
Current - Input Bias (Max) 1.5µA
Current - Output (Typ) 11mA
Current - Quiescent (Max) 14.7mA
CMRR, PSRR (Typ) 77dB CMRR, 80dB PSRR
Propagation Delay (Max) 2.8ns
Hysteresis 4.5mV
Temperature Range - Operating -40°C ~ 85°C
Case / Package 12-WFQFN Exposed Pad
Mounting Surface Mount
Supplier Device Package 12-QFN (3x3)
Base Product Number LTC6754
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC6754IUD#PBF
Standard Package 121
Win Source Part Number 1321082-LTC6754IUD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6754IUD#PBF CAD Model

Description

Analog Devices Inc. LTC6754IUD#PBF High-Speed Comparator

The LTC6754IUD#PBF from Analog Devices Inc. is a high-speed comparator that offers fast propagation delays and low jitter performance. This device is designed for applications that require rapid signal processing and timing precision, such as data communication, test equipment, and automated systems.

Key Features

  • High-Speed Operation: The LTC6754IUD#PBF boasts an impressive propagation delay of typically 2.9ns, making it ideal for high-frequency or fast-response applications.
  • Low Jitter: With a low jitter specification, this comparator ensures minimal signal distortion, which is critical for maintaining signal integrity in digital communication systems.
  • Rail-to-Rail Inputs: The flexible rail-to-rail inputs allow for a broad input signal range, accommodating various signal amplitudes without the need for additional level-shifting circuitry.
  • Adjustable Hysteresis: Users can adjust the hysteresis to optimize the comparator’s performance for specific applications, enhancing noise immunity and reducing false triggering.
  • Overdrive Dispersion: The LTC6754IUD#PBF maintains consistent performance even with large input overdrive signals, ensuring reliable operation across a range of input conditions.
  • Power Supply: It operates on a single 2.5V to 5.5V supply, providing flexibility in various system designs and power configurations.
  • Output Latch Function: An integrated latch function enables the user to control the output stage, allowing for precise timing and synchronization within a system.
  • Temperature Range: The device is specified for operation over the industrial temperature range of -40°C to 125°C, ensuring reliable performance in harsh environments.
  • Package: The LTC6754IUD#PBF comes in a compact 16-lead QFN package, ideal for space-constrained applications.

Applications

This high-speed comparator is suitable for a wide array of applications, including:

  • Automatic Test Equipment (ATE)
  • High-Speed Signal Detection
  • Data Acquisition Systems
  • Pulse Width Modulation (PWM) Control
  • Zero-Crossing Detectors
  • Clock and Data Recovery Systems
  • Line Receivers

The LTC6754IUD#PBF is a testament to Analog Devices Inc.'s commitment to providing high-performance components that enhance the speed and precision of electronic systems. Its robust design and advanced features make it a versatile choice for designers looking to optimize their high-speed signal processing applications.

You May Also Be Interested in

Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2309 $56.1545
11+ $9.2151 $101.3661
17+ $8.9271 $151.7607
24+ $8.6391 $207.3384
30+ $8.3512 $250.5360
41+ $7.4873 $306.9793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,983 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess