EN
  • EN
  • DE

CB042G0124JBC

Part No CB042G0124JBC
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM 0.12UF 5% 250VDC 2220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 0.12 µF
Tolerance ±5%
Voltage Rating - AC 160V
Voltage Rating - DC 250V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Case / Package 2220 (5750 Metric)
Size / Dimension 0.228" L x 0.197" W (5.80mm x 5.00mm)
Height - Seated (Max) 0.179" (4.55mm)
Termination Solder Pads
Applications General Purpose
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1520844-CB042G0124JBC
Ultra Librarian 3D Model Ultra Librarian CB042G0124JBC CAD Model

Description

N

You May Also Be Interested in

Panasonic
CAP FILM 1UF 5% 450VDC RADIAL
Lowest to $1.0478
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Kemet
CAP FILM 2.2UF 20% 560VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 50UF 10% 750VDC RADIAL
Need more? Email Us
Wurth Electronics Inc
CAP FILM 0.15UF 10% 275VAC RAD
Lowest to $0.8732
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Kemet
CAP FILM RAD
Lowest to $0.6568
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess