EN
  • EN
  • DE

800R100JT500XT

Part No 800R100JT500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 10PF 500V C0G/NP0 0709
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 10 pF
Tolerance ±5%
Voltage - Rated 500V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features High Q, Low Loss
Applications RF, Microwave, High Frequency
Mounting Type Surface Mount, MLCC
Case / Package 0709 (1823 Metric)
Size / Dimension 0.070" L x 0.090" W (1.78mm x 2.29mm)
Thickness (Max) 0.115" (2.92mm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1518691-800R100JT500XT
Ultra Librarian 3D Model Ultra Librarian 800R100JT500XT CAD Model

Description

N

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess