EN
  • EN
  • DE

800B180FT500XT

Part No 800B180FT500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 18PF 500V C0G/NP0 1111
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 18 pF
Tolerance ±1%
Voltage - Rated 500V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Features High Q, Low Loss, Ultra Low ESR
Applications RF, Microwave, High Frequency
Mounting Type Surface Mount, MLCC
Case / Package 1111 (2828 Metric)
Size / Dimension 0.110" L x 0.110" W (2.79mm x 2.79mm)
Thickness (Max) 0.070" (1.78mm)
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1518687-800B180FT500XT
Ultra Librarian 3D Model Ultra Librarian 800B180FT500XT CAD Model

Description

N

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess