EN
  • EN
  • DE

709177001522006

Part No 709177001522006
Manufacturer AVX Corp/Kyocera Corp
Catalog Rectangular Connectors - Board In, Direct Wire to Board
Description CONN CONTACT IDC 18-19AWG SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Contact
Mounting Type Surface Mount
Cable Termination IDC
Wire Gauge 18-19 AWG
Contact Finish Tin
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1507001-709177001522006
Ultra Librarian 3D Model Ultra Librarian 709177001522006 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN WIRE IDC 2POS 18AWG SMD RA
Need more? Email Us
3M
CONN DIP HDR IDC 50P VERT
Need more? Email Us
Omron
CONN DIP HDR IDC 30P 28AWG VERT
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE IDC 2POS 22AWG SMD
Need more? Email Us
TE Connectivity
CONN DIP HDR IDC 6POS VERT
Lowest to $1.3636
AVX Corp/Kyocera Corp
CONN WIRE IDC 2POS 24AWG SMD
Need more? Email Us
TE Connectivity
CONN WIRE IDC 2POS 22AWG PCB RA
Need more? Email Us
AVX Corp/Kyocera Corp
CONN WIRE IDC
Need more? Email Us
Omron
CONN DIP HDR IDC 16P 28AWG VERT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess