EN
  • EN
  • DE

180R3R3CT500XT

Part No 180R3R3CT500XT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989520-180R3R3CT500XT
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 180R3R3CT500XT CAD Model

Description

The 180R3R3CT500XT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation (now part of Kyocera AVX). This capacitor is designed for general-purpose applications and is characterized by its high capacitance value, compact size, and stable performance over a wide range of temperatures and frequencies.

Applications

  • Decoupling: Used for decoupling power supply lines to reduce noise and voltage fluctuations in digital circuits and microcontrollers.
  • Bypass: Employed as a bypass capacitor to filter out unwanted AC signals from DC power supplies.
  • Filtering: Utilized in filtering circuits to remove unwanted frequency components from analog signals.
  • Timing Circuits: Incorporated in timing circuits for setting specific time delays or frequencies.
  • Energy Storage: Used for energy storage in low-power applications.

Features

  • High Capacitance: Offers a high capacitance value for its size, enabling effective decoupling and filtering.
  • Stable Performance: Provides stable capacitance and low ESR (Equivalent Series Resistance) over a wide range of temperatures and frequencies.
  • Compact Size: Designed in a small form factor, saving valuable board space.
  • Reliable Construction: Manufactured with robust materials and processes, ensuring high reliability and long life.
  • RoHS Compliant: Meets RoHS (Restriction of Hazardous Substances) environmental standards.

Benefits

  • Improved Circuit Performance: Reduces noise and voltage fluctuations, improving the performance and stability of electronic circuits.
  • Reduced Board Space: Compact size saves valuable board space, allowing for smaller and more densely populated designs.
  • Enhanced Reliability: Robust construction ensures high reliability and long life, reducing the risk of failure.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor is environmentally friendly.
  • Wide Range of Applications: Suitable for a wide range of general-purpose applications, providing flexibility in design.

Relevant Additional Details

  • Capacitance: 3.3pF
  • Voltage Rating: 500V
  • Dielectric Material: Ceramic
  • Temperature Coefficient: Typically X7R or C0G (depending on specific variant)
  • Operating Temperature Range: -55°C to +125°C
  • Package Size: 0805 or 0603 (depending on specific variant)
  • Tolerance: Typically ±10% or ±5%

The 180R3R3CT500XT multilayer ceramic capacitor from AVX/Kyocera AVX provides a reliable and high-performance solution for a wide range of general-purpose applications. Its high capacitance value, stable performance, and compact size make it a suitable choice for demanding electronic designs.

You May Also Be Interested in

TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
TE Connectivity
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1937 $58.7118
34+ $3.4410 $116.9940
52+ $3.3335 $173.3420
72+ $3.2259 $232.2648
93+ $3.1184 $290.0112
124+ $2.7958 $346.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess