EN
  • EN
  • DE
  • IT

AL244C-LF2-PBF

Part No AL244C-LF2-PBF
Manufacturer Averlogic
Catalog Custom Parts (0 - A)
Description You deserve it
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157245-AL244C-LF2-PBF
Categories Custom Parts
Manufacturer Averlogic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AL244C-LF2-PBF CAD Model

Description

The AL244C-LF2-PBF is a video decoder from Averlogic Technologies. It is designed to convert analog video signals into digital formats, making it suitable for applications such as video surveillance, automotive infotainment, and industrial imaging. This decoder supports various analog video standards, including NTSC, PAL, and SECAM.

Applications

  • Video surveillance systems: Converting analog camera feeds to digital for recording and analysis
  • Automotive infotainment systems: Decoding analog video sources for display on vehicle screens
  • Industrial imaging: Capturing analog video from cameras and sensors for machine vision and quality control
  • Medical imaging: Converting analog video from medical devices to digital for diagnosis and analysis
  • Video conferencing systems: Decoding analog video from cameras for online meetings and collaboration

Features

  • Supports NTSC, PAL, and SECAM standards: Compatible with a wide range of analog video sources
  • Integrated analog-to-digital converter (ADC): Converts analog video signals to digital format
  • De-interlacing: Reduces motion artifacts and improves video quality
  • Brightness, contrast, and hue control: Allows for adjustments to optimize video output
  • Automatic gain control (AGC): Maintains consistent signal levels
  • I2C interface: Enables easy programming and control

Benefits

  • Versatile video decoding: Supports multiple analog video standards, making it suitable for various applications.
  • Improved video quality: The integrated ADC and de-interlacing features enhance the quality of the decoded video.
  • Simplified system design: The integrated design reduces component count and simplifies system design.
  • Easy integration: The I2C interface allows for easy programming and control.
  • Cost-effective solution: Provides a cost-effective solution for converting analog video to digital format.
  • Enhanced image clarity: Automatic gain control ensures a consistently clear video signal.

Technical Specifications

The AL244C-LF2-PBF typically operates from a 3.3V power supply. It supports various output formats, including ITU-R BT.656. The device is available in a compact package. Refer to the Averlogic datasheet for detailed specifications on video resolution, sampling rate, and other performance characteristics.

You May Also Be Interested in

Qualcomm
Lowest to $7.9791
Conexant Systems
Need more? Email Us
Molex, LLC
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Febest Auto Parts
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Amd
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess