Products specifications Report Issue?

Category Tools - Knives, Cutting Tools
Mfr Aven Tools
Package Bulk
Product Status Active
Tool Type Shears (Scissors)
Weight 0.05 lb (22.68 g)
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8213.00.9000
Win Source Part Number 853725-11016
Ultra Librarian 3D Model Ultra Librarian 11016 CAD Model

Description

The 853725-11016 is a high-quality shear tool designed for professionals in the electronics industry.

  • Weight: 0.05 lb (22.68 g)
  • Manufacturer: Aven Tools

You May Also Be Interested in

1A
3M
GLASS CLEANER CONCENTRATE 1A 0.5
Lowest to $0.0142
ECAD model for 1A
Apex Tool Group
U3 JAW/NUT
Need more? Email Us
ECAD model for 7417
Dremel
9936 STRUCTURED TOOTH TUNGSTEN C
Need more? Email Us
ECAD model for 9936
Apex Tool Group
JKT 160-J6 CHUCK
Need more? Email Us
ECAD model for 30530
Klein Tools, Inc.
HEX KEY L-SHAPE 5/32" 4.38"
Lowest to $0.3764
ECAD model for BL10
Greenlee Communications
CORD UNIT-POWER
Need more? Email Us
ECAD model for 00875
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
ECAD model for 40086
American Hakko Products, Inc.
WHEEL,BENDING,H,154
Lowest to $0.8668
ECAD model for A1105
HARTING
QUICK CHANGE TOOL FC1 (AWG 28-24 / Tool For
Need more? Email Us
ECAD model for 0998XXX3005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention