EN
  • EN
  • DE

SFBR-5996Z

Part No SFBR-5996Z
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837101-SFBR-5996Z
Ultra Librarian 3D Model Ultra Librarian SFBR-5996Z CAD Model

Description

The SFBR-5996Z is a small form-factor pluggable (SFP) transceiver from Avago Technologies (now Broadcom). This transceiver is designed for high-performance data communication and telecommunications applications, offering reliable and efficient data transmission over fiber optic cables.

Applications:

  • Gigabit Ethernet
  • Fiber Channel
  • High-speed data links
  • Telecommunications infrastructure
  • Data centers

Features:

  • SFP Package with LC connector
  • 850nm Vertical Cavity Surface Emitting Laser (VCSEL) transmitter
  • PIN photodiode receiver
  • Data rates up to 1.25 Gbps
  • Distance up to 550m over multimode fiber
  • Hot-pluggable
  • Digital Diagnostic Monitoring (DDM) via I2C interface
  • Single 3.3V power supply
  • Low power consumption
  • RoHS compliant

Benefits:

  • Enables high-speed data transmission over fiber optic cables, improving network performance.
  • Compact SFP form factor allows for high port density in networking equipment.
  • Hot-pluggable design simplifies installation and maintenance, minimizing downtime.
  • Digital Diagnostic Monitoring provides real-time performance monitoring, enabling proactive troubleshooting.
  • Low power consumption reduces operating costs and environmental impact.
  • Compliant with industry standards ensuring compatibility with various networking devices.

Technical Specifications:

  • Wavelength: 850nm
  • Data Rate: Up to 1.25 Gbps
  • Fiber Type: Multimode Fiber (MMF)
  • Distance: Up to 550m
  • Connector Type: LC
  • Power Supply Voltage: 3.3V
  • Operating Temperature: 0°C to 70°C
  • Transmitter Type: VCSEL
  • Receiver Type: PIN Photodiode

The SFBR-5996Z offers a cost-effective solution for Gigabit Ethernet and Fiber Channel applications, providing reliable and high-performance data transmission. Its hot-pluggable design and digital diagnostic monitoring features make it easy to manage and maintain in demanding networking environments. The use of 850nm VCSEL technology allows for efficient data transmission over multimode fiber at distances up to 550 meters.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0434 $65.2170
11+ $10.7022 $117.7242
17+ $10.3684 $176.2628
24+ $10.0335 $240.8040
30+ $9.6985 $290.9550
40+ $8.6960 $347.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess