EN
  • EN
  • DE

QCPL-W661-560E

Part No QCPL-W661-560E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1189287-QCPL-W661-560E
Categories Custom Parts
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QCPL-W661-560E CAD Model

Description

The QCPL-W661-560E is a high-performance, surface-mount chip LED manufactured by Avago Technologies (now Broadcom). It is designed for various indicator and display applications requiring high brightness and reliability.

Applications:

  • Backlighting: LCD backlighting for mobile devices, industrial equipment, and automotive displays.
  • Indicator lights: Status indicators for electronic devices, appliances, and industrial controls.
  • Panel indicators: Displaying information on control panels and instrument panels.
  • Automotive lighting: Interior lighting, dashboard indicators, and other automotive lighting applications.
  • Signage: Indoor and outdoor signage, including channel letters and illuminated displays.

Features:

  • High brightness: Provides excellent visibility even in bright ambient light.
  • Wide viewing angle: Offers a wide viewing angle for optimal visibility from different positions.
  • Surface mount package: Suitable for automated assembly processes.
  • Compact size: Allows for use in space-constrained applications.
  • Long lifetime: Provides long-term reliability and reduces maintenance costs.
  • Low power consumption: Minimizes power consumption for energy-efficient designs.
  • RoHS compliant: Complies with RoHS environmental regulations.

Benefits:

  • Improved visibility: Enhances the visibility of displays and indicators.
  • Reduced power consumption: Low power consumption helps extend battery life in portable devices.
  • Simplified assembly: Surface mount package simplifies the assembly process.
  • Increased reliability: Long lifetime reduces the need for frequent replacements.
  • Environmental compliance: RoHS compliance ensures environmental responsibility.

Additional Details:

The QCPL-W661-560E LED typically operates at a forward voltage of around 3V and a forward current of around 20mA. The specific color and luminous intensity depend on the material composition of the LED die. Consult the Avago Technologies (Broadcom) datasheet for detailed specifications, including color coordinates, luminous intensity, and electrical characteristics.

Proper heat sinking may be required to dissipate heat generated by the LED, especially at higher drive currents. Ensure proper solder reflow profiles are followed during assembly to prevent damage to the LED. Electrostatic discharge (ESD) precautions should be observed when handling the device.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
PLX
Need more? Email Us
QSI
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Intel
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess