EN
  • EN
  • DE

QCMD-9003-TR1

Part No QCMD-9003-TR1
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993665-QCMD-9003-TR1
Categories OEM Parts(O-R)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QCMD-9003-TR1 CAD Model

Description

The QCMD-9003-TR1 is a Quad Channel Miniature Device (QCMD) bandpass filter manufactured by Avago Technologies (now Broadcom). It is designed for use in wireless communication systems, specifically targeting cellular and Wi-Fi applications.

Applications:

  • Cellular Handsets: Used in mobile phones to filter unwanted signals and improve receiver sensitivity.
  • Wi-Fi Devices: Employed in Wi-Fi routers, access points, and client devices to filter out interference and enhance signal quality.
  • Wireless Communication Systems: Integrated into various wireless communication devices to improve signal-to-noise ratio.

Features:

  • Quad Channel: Provides four independent filter channels in a single package.
  • Miniature Size: Small form factor allows for use in compact devices.
  • Low Insertion Loss: Minimizes signal attenuation, improving receiver sensitivity.
  • High Attenuation: Effectively attenuates unwanted signals and interference.
  • Surface Mount Technology: Designed for surface mount assembly, simplifying manufacturing.

Benefits:

  • Improved Signal Quality: Filters out unwanted signals and interference, improving signal-to-noise ratio.
  • Enhanced Receiver Sensitivity: Low insertion loss improves receiver sensitivity, allowing for better reception of weak signals.
  • Reduced Interference: Minimizes interference from other wireless devices, improving overall system performance.
  • Compact Design: Small size allows for integration into compact devices.

Additional Details:

The QCMD-9003-TR1 is typically used in the receive path of wireless communication devices. It provides filtering to reject out-of-band signals that could degrade receiver performance. The specific frequency bands, insertion loss, and attenuation characteristics are detailed in the product datasheet. Proper impedance matching and layout techniques are essential for achieving optimal performance. It requires a stable ground connection to minimize noise and interference. Consult the datasheet for specific details on pin configurations, recommended operating conditions, and application examples.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Essentra Components
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Microchip Technology
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TURCK
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess