EN
  • EN
  • DE

MGA-43003

Part No MGA-43003
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog OEM Parts (M - N)
Description 1.805–1.880 GHz Linear Power Amplifier Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078598-MGA-43003
Categories OEM Parts(M-N)
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MGA-43003 CAD Model

Description

The MGA-43003 is a low noise amplifier (LNA) designed and manufactured by Avago Technologies (now Broadcom). It is primarily intended for use in wireless communication systems where a high gain, low noise figure, and excellent linearity are required. This amplifier is commonly used in applications where weak signals need to be amplified without introducing significant noise.

Applications

  • Wireless Communication Systems: Used in receivers for cellular base stations, WLAN (Wireless Local Area Network) equipment, and other wireless devices.
  • GPS Receivers: Amplifies weak GPS signals to improve positioning accuracy.
  • Satellite Communication Systems: Enhances the sensitivity of satellite receivers.
  • Cable TV (CATV) Systems: Used in headends and distribution amplifiers to improve signal quality.
  • Radar Systems: Amplifies weak radar signals for improved detection range.

Features

  • Low Noise Figure: Minimizes the addition of noise to the amplified signal, ensuring high sensitivity.
  • High Gain: Provides significant signal amplification to improve signal-to-noise ratio.
  • Excellent Linearity: Reduces distortion and intermodulation products, ensuring signal integrity.
  • Internally Matched: Simplifies circuit design and reduces the need for external matching components.
  • Small Package Size: Allows for compact and space-saving designs.

Benefits

  • Improved Receiver Sensitivity: Enables the detection of weaker signals, extending the operating range of wireless systems.
  • Enhanced Signal Quality: Reduces noise and distortion, improving the overall performance of communication systems.
  • Simplified Design: Internally matched design reduces design complexity and component count.
  • Compact Size: Allows for smaller and more compact system designs.
  • Increased System Reliability: High-quality components ensure long-term and stable operation.

Technical Specifications

While specific parameters may vary, typical specifications for the MGA-43003 include:

  • Frequency Range: Refer to the datasheet for the specific frequency range of operation.
  • Gain: Refer to the datasheet for the typical gain value (e.g., 20 dB).
  • Noise Figure: Refer to the datasheet for the typical noise figure value (e.g., 0.8 dB).
  • Input Return Loss: Refer to the datasheet for the typical input return loss value (e.g., -15 dB).
  • Output Return Loss: Refer to the datasheet for the typical output return loss value (e.g., -15 dB).
  • Supply Voltage: Refer to the datasheet for the recommended supply voltage (e.g., 3.3 V or 5 V).
  • Operating Temperature Range: Refer to the datasheet for the operating temperature range (e.g., -40 to +85 °C).

For comprehensive technical details, refer to the official Avago Technologies (Broadcom) datasheet for the MGA-43003.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,209 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess