EN
  • EN
  • DE

MGA-310G-TR1G

Part No MGA-310G-TR1G
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 754841-MGA-310G-TR1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MGA-310G-TR1G CAD Model

Description

The MGA-310G-TR1G is a low noise amplifier (LNA) designed and manufactured by Avago Technologies (now Broadcom Inc.). It's primarily used to amplify weak signals in the front-end of wireless communication systems while adding minimal noise. This LNA is optimized for performance in applications requiring high sensitivity and low distortion.

Applications:

  • GPS receivers: Enhances the sensitivity of GPS receivers in navigation devices.
  • Wireless LAN (WLAN): Improves the range and performance of Wi-Fi devices.
  • Bluetooth devices: Increases the sensitivity of Bluetooth receivers for reliable connections.
  • Cellular base stations: Used in the receive path of cellular base stations to amplify weak signals.
  • Satellite communication systems: Amplifies weak signals received from satellites.

Features:

  • Low noise figure: Minimizes the amount of noise added to the signal, improving sensitivity.
  • High gain: Provides significant signal amplification.
  • Excellent linearity: Maintains signal integrity and minimizes distortion.
  • Compact package: Small package size for space-constrained applications.
  • Single supply voltage: Operates from a single positive supply voltage.
  • Internally matched: Simplified design and reduces external component count.
  • RoHS compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Improved sensitivity: Enables the detection of weak signals, extending range and improving performance.
  • Increased signal quality: Reduces noise and distortion, improving the quality of the received signal.
  • Simplified design: Integrated matching reduces the need for external components.
  • Compact solution: Small package size allows for integration into small devices.
  • Reliable operation: Designed for reliable operation in demanding environments.

Additional Details:

The MGA-310G-TR1G typically operates in the GHz frequency range. The datasheet specifies the operating frequency, gain, noise figure, input/output impedance, and other relevant parameters. It's critical to follow the manufacturer's recommended biasing and matching network configurations to achieve optimal performance. The device is typically packaged in a small surface-mount package. Applications typically involve careful PCB layout to minimize signal losses and ensure proper impedance matching.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess