EN
  • EN
  • DE

HFBR-1414TZ/2412TZ

Part No HFBR-1414TZ/2412TZ
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1715
Reference case ZIP
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 718497-HFBR-1414TZ/2412TZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HFBR-1414TZ/2412TZ CAD Model

Description

The HFBR-1414TZ and HFBR-2412TZ are fiber optic transmitter and receiver modules manufactured by Avago Technologies (now Broadcom). These components are designed for short-distance data communication over plastic optical fiber (POF). The HFBR-1414TZ is the transmitter, converting electrical signals into optical signals, while the HFBR-2412TZ is the receiver, converting optical signals back into electrical signals.

Applications

  • Industrial Automation: Used in industrial control networks for reliable data transmission in noisy environments.
  • Automotive Electronics: Implemented in automotive infotainment and control systems for high-speed data communication.
  • Medical Equipment: Found in medical devices for secure and interference-free data transfer.
  • Gaming Consoles: Used for connecting peripherals and displays in gaming consoles.
  • Consumer Electronics: Integrated into various consumer electronics devices for optical data links.

Features

  • 650 nm Wavelength: Operates at a visible red light wavelength of 650 nm, suitable for POF.
  • High-Speed Data Transmission: Supports data rates up to 50 Mbps (HFBR-1414TZ) and 5 Mbps (HFBR-2412TZ).
  • TTL Compatible: TTL-compatible inputs and outputs for easy interfacing with digital logic circuits.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered applications.
  • Robust Physical Interface: Features a robust connector for secure and reliable fiber connection.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Immunity to EMI/RFI: Fiber optic communication provides immunity to electromagnetic and radio frequency interference, ensuring reliable data transmission.
  • Electrical Isolation: Offers electrical isolation between transmitter and receiver, protecting sensitive circuitry.
  • Secure Data Transmission: Prevents data tapping and eavesdropping, enhancing data security.
  • Long Transmission Distance: Supports transmission distances up to 50 meters with POF.
  • Easy Installation: Simple to install and use with standard POF cables and connectors.

Additional Details

The HFBR-1414TZ transmitter utilizes a 650 nm LED as the light source, while the HFBR-2412TZ receiver incorporates a photodiode to detect the optical signal. The modules are designed to operate with standard 1 mm diameter plastic optical fiber. The operating temperature range is typically from -40°C to +85°C, making them suitable for harsh environments. These modules are often used in applications where electrical noise and interference are a concern, or where electrical isolation is required.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3396 $61.6980
10+ $10.1248 $101.2480
16+ $9.8084 $156.9344
22+ $9.4920 $208.8240
28+ $9.1756 $256.9168
37+ $8.2264 $304.3768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess