EN
  • EN
  • DE

HCNR201-000

Part No HCNR201-000
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+/15+
Reference case SOP
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 723773-HCNR201-000
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCNR201-000 CAD Model

Description

The HCNR201-000 is a high-linearity analog optocoupler from Avago Technologies. It is designed to provide accurate electrical isolation in analog signal transmission applications. The optocoupler uses a matched pair of light-emitting diodes (LEDs) and photodiodes, along with a feedback circuit, to achieve high linearity and stability. This makes it suitable for applications requiring precise analog signal isolation.

Applications

  • Voltage and current sensing
  • Analog signal isolation
  • Industrial process control
  • Medical equipment
  • Power supply feedback

Features

  • High linearity: 0.01% (typical)
  • Wide bandwidth: DC to 200 kHz
  • High isolation voltage: 5000 Vrms
  • Low gain drift: 0.005%/°C (typical)
  • Single power supply: 5V
  • RoHS compliant

Benefits

  • Accurate analog signal transmission across isolation barrier
  • Improved system performance and stability
  • Enhanced safety through galvanic isolation
  • Wide operating bandwidth for versatile applications
  • Simplified power supply requirements
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The HCNR201-000 consists of an input LED, a feedback photodiode (PD1), and an output photodiode (PD2). The LED emits light proportional to the input current, which is then detected by PD1. A feedback circuit adjusts the LED current to maintain a linear relationship between the input and output signals. The output signal is derived from PD2.

Key specifications include:

  • Linearity: 0.01% (typical)
  • Bandwidth: DC to 200 kHz
  • Isolation Voltage: 5000 Vrms
  • Input Current: 0 to 20 mA
  • Output Voltage: 0 to 5 V
  • Operating Temperature: -40°C to +85°C

The HCNR201-000 is a high-performance analog optocoupler that provides excellent linearity and isolation for a wide range of applications. Its accurate signal transmission and robust design make it an ideal choice for demanding analog isolation requirements.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 3.75KV TRANS 4-SO
Lowest to $0.3917
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2931 $51.7240
85+ $1.2097 $102.8245
130+ $1.1680 $151.8400
185+ $1.0846 $200.6510
240+ $1.0429 $250.2960
300+ $1.0012 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,830 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess