EN
  • EN
  • DE

ASMT-FJ69-AHK00

Part No ASMT-FJ69-AHK00
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817875-ASMT-FJ69-AHK00
Ultra Librarian 3D Model Ultra Librarian ASMT-FJ69-AHK00 CAD Model

Description

The Avago Technologies ASMT-FJ69-AHK00 is a high-performance LED designed for various lighting and display applications. This LED is part of Avago's extensive range of optoelectronic components, known for their brightness, efficiency, and reliability. The ASMT-FJ69-AHK00 offers a specific combination of color, intensity, and viewing angle optimized for certain applications.

Applications

  • Indoor and outdoor signage.
  • Architectural lighting.
  • Automotive lighting (e.g., instrument panel illumination).
  • Electronic displays and indicator lights.
  • Backlighting for LCDs and keypads.

Features

  • High Brightness: Provides a high luminous output for excellent visibility.
  • Wide Viewing Angle: Offers a broad viewing angle for uniform light distribution.
  • Long Lifespan: Designed for extended operation with minimal degradation in light output.
  • Low Power Consumption: Efficiently converts electrical energy into light, reducing power consumption.
  • Compact Package: Small footprint allows for integration into space-constrained applications.

Benefits

  • Improved Visibility: High brightness and wide viewing angle ensure clear visibility in various lighting conditions.
  • Reduced Energy Costs: Low power consumption minimizes energy costs and environmental impact.
  • Extended Service Life: Long lifespan reduces maintenance and replacement costs.
  • Versatile Applications: Suitable for a wide range of lighting and display applications.
  • Enhanced Design Flexibility: Compact package allows for greater design flexibility in product development.

Additional Details

The ASMT-FJ69-AHK00 is available in a surface-mount package. The specific color and intensity characteristics are detailed in the Avago Technologies datasheet. Forward voltage, forward current, and reverse voltage specifications are crucial for proper operation. The LED is typically driven by a constant current source to maintain stable light output. The operating temperature range and storage temperature range are also specified in the datasheet. It is essential to consult the official Avago Technologies documentation for detailed specifications, including luminous intensity, color coordinates, and thermal characteristics. The component is RoHS compliant and lead-free.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess