EN
  • EN
  • DE

APDS-9700

Part No APDS-9700
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Interface - Sensor and Detector Interfaces
Description Signal Conditioning IC for Optical Proximity Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1146297-APDS-9700
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APDS-9700 CAD Model

Description

The APDS-9700 is a digital proximity and ambient light sensor from Avago Technologies (now Broadcom). This sensor integrates an infrared LED, photodiode, proximity detector, and ambient light sensor (ALS) into a single package. It provides accurate proximity detection and ambient light sensing capabilities, making it suitable for a variety of applications requiring automatic brightness adjustment and presence detection.

Applications

  • Mobile Devices: Used in smartphones and tablets for automatic display brightness adjustment and proximity sensing during calls.
  • Notebook Computers: Employed in laptops for automatic keyboard backlight control and user presence detection.
  • Consumer Electronics: Found in televisions and other consumer devices for ambient light-based brightness control.
  • Industrial Automation: Used in industrial sensors for object detection and ambient light monitoring.
  • Medical Devices: Utilized in medical equipment for proximity detection and ambient light compensation.

Features

  • Integrated Proximity and Ambient Light Sensor: Combines proximity and ambient light sensing in a single device.
  • Digital Output: Provides digital output via I2C interface.
  • Proximity Detection: Detects the presence of objects within a certain range.
  • Ambient Light Sensing: Measures the intensity of ambient light.
  • Automatic Gain Adjustment: Optimizes sensitivity for different lighting conditions.
  • Low Power Consumption: Minimizes power requirements for battery-powered devices.

Benefits

  • Enhanced User Experience: Automatic brightness adjustment improves display visibility and reduces eye strain.
  • Power Savings: Automatic backlight control reduces power consumption in portable devices.
  • Compact Design: Integrated sensor reduces component count and board space.
  • Easy Integration: Digital output simplifies interface with microcontrollers and processors.
  • Reliable Performance: Designed for stable and reliable operation in various environments.

Additional Details

The APDS-9700 sensor communicates with a microcontroller or processor via an I2C interface. The sensor's proximity detection range and ambient light sensitivity can be configured through software. Proper optical design is important to ensure accurate measurements and reliable proximity detection. The sensor's output is typically calibrated to compensate for variations in ambient light and temperature. The device is lead-free and RoHS compliant, adhering to environmental regulations. The sensor's proximity detection is based on measuring the reflection of infrared light emitted by the integrated LED.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Allegro MicroSystems, LLC
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $20.3814
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2185 $60.9250
120+ $1.0002 $120.0240
180+ $0.9690 $174.4200
250+ $0.9379 $234.4750
320+ $0.9067 $290.1440
430+ $0.8131 $349.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess